Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing
OPTOISO 3.75KV 2CH OPN COLL 8DIP
OPTOISO 3.75KV 2CH OPN COLL 8DIP
2-Ch 3.75kV Optocoupler, 15Mbps, SMD, 2-Element Product overview: HCPL-263L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263L-500E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 15MBd 2Ch 5mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-HCPL-263L-500ETR-ND | 902-HCPL-263L-500E | HCPL-263L-500E |
| Product Name | Logic Output Optoisolators | SMD 3.75kV Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC | |
| Output | Open Collector, Schottky Clamped | ||
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Tape and Reel | |
| Forward Current | 15 milliamps |