onsemi Logic Output Optoisolators HCPL2630

Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL2630QT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2630QT-ND
Logic Output Optoisolators HCPL2630QT-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
2.5kV Signal Isolator and Optocoupler
902-HCPL2630
2.5kV Signal Isolator and Optocoupler 902-HCPL2630
2-CH High Speed Logic Output Optocoupler, 10Mbps, 2.5kV Isolation Product overview: HCPL2630 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2630 can be used for catalog matching and distributor lookup.

2-CH High Speed Logic Output Optocoupler, 10Mbps, 2.5kV Isolation Product overview: HCPL2630 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2630 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2630
High Speed Optocouplers HCPL2630
High Speed Optocouplers DIP-8 HS LOGIC GATE

High Speed Optocouplers DIP-8 HS LOGIC GATE

Buy Now Datasheet
Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi - 58K8898 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi
58K8898
Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi 58K8898
OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; Input Current Max:15mA; Output Voltage:7V RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; Input Current Max:15mA; Output Voltage:7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL2630QT-ND 902-HCPL2630 HCPL2630 58K8898
Product Name Logic Output Optoisolators 2.5kV Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi
Input DC DC 15mA
Output Open Collector
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Bulk DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2303313 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8235AD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details