DigiKey Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| "CONNMO CRIMP 3/4"""" HOLE" | |
| 100 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female | |
| 2.4 MM JACK TO 2.4 MM JACK ADAPT | |
| 2.4MM JACK TO 2.92MM JACK ADAPTE | |
| 2.4MM PLUG TO 2.92MM JACK ADAPTE | |
| 2.92 MM JACK TO 2.92 MM JACK ADA | |
| 2.92 MM JACK TO SMA JACK ADAPTER | |
| 2.92 MM JACK TO SMA PLUG ADAPTER | |
| 2.92 MM JACK TO SMPM PLUG ADAPTE | |
| 2.92 MM PLUG TO 2.92 MM JACK ADA | |
| 2.92 MM PLUG TO 2.92 MM PLUG ADA | |
| 2.92 MM PLUG TO SMA JACK ADAPTER | |
| 2.92 MM PLUG TO SMA PLUG ADAPTER | |
| 2.92 MM PLUG TO SMPM PLUG ADAPTE | |
| 32 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 14-26 AWG | |
| 38 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female | |
| 38 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Left 12-26 AWG | |
| 4 PORT H-AMTD FAKRA MALE RIGHT A | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 14-26 AWG | |
| 62 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female | |
| 68 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female | |
| 68 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male (2) | |
| 91_SMP-50-0-L1/111_N E | |
| 92_MMBX-S50-0-12/111 _NE | |
| 92_MMBX-S50-0-12/111 _NM | |
| 92_MMPX-S50-0-1/111_ NM-1 | |
| 92_N-50-0-6/111_NY | |
| 92_SMA-50-0-10/111_N E | |
| 92_SMA-50-0-10/111_N M | |
| 96_MMPX-50-0-2/111_N M-1 | |
| 96_MMPX-50-0-2/111_N M | |
| 96_QMA-50-0-1/111_NH | |
| Adapter Coaxial Connector 4.3/10 Jack, Female Socket To 2.2/5 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 2.2/5 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 7/16 Jack, Female Socket To 2.2/5 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 7/16 Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 7/16 Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 7/16 Jack, Female Socket To QC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 7/16 Plug, Male Pin To 2.2/5 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 7/16 Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 7/16 Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 7/16 Plug, Male Pin To QC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC HD Jack, Female Socket To MCX Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC HD Jack, Female Socket To MCX Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To AMC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To F Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To MCX Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To MCX Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To MCX Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRB Twinaxial/Triaxial Plug, Male Pin | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRT Twinaxial/Triaxial Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To TRT Twinaxial/Triaxial Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To WECo, Mini Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To WECo, Standard Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To TRB Twinaxial/Triaxial Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To TRB Twinaxial/Triaxial Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector EFI, HD Plug, Female Socket To EFI, HD Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector FME Jack, Female Socket To FME Jack, Female Socket | |
| Adapter Coaxial Connector FME Plug, Male Pin To FME Plug, Male Pin | |
| Adapter Coaxial Connector HN Plug, Male Pin To QC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector LC Plug, Male Pin To QC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector MCX Jack, Female Socket To SMA Plug, Male Pin | |
| Adapter Coaxial Connector N Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector NIM-CAMAC CD/N 549 Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector NIM-CAMAC CD/N 549 Jack, Female Socket To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector NIM-CAMAC CD/N 549 Jack, Female Socket To BNC Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector NIM-CAMAC CD/N 549 Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector QMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To FME Jack, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To FME Plug, Male Pin | |
| Adapter Coaxial Connector SMA Jack, Female Socket To MMCX Plug, Male Pin | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Plug, Male Pin | |
| Adapter Coaxial Connector SMA Jack, Female Socket To QMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Jack, Male Pin | |
| Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Plug, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMB Jack, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To TNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To FME Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To FME Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To MMCX Jack, Female Socket | |
| Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket | |
| Adapter Coaxial Connector SMA Plug, Male Pin To RP-SMA Jack, Male Pin | |
| Adapter Coaxial Connector SMA Plug, Male Pin To RP-SMA Plug, Female Socket | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector To 50Ohm | |
| Adapter Coaxial Connector TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket To TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket | |
| Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket To TTM Twinaxial/Triaxial Plug, Male Pin | |
| ADP 2.92MM JACK TO JACK 40GHZ | |
| ADP 2.92MM PLUG TO JACK 40GHZ | |
| ADP 2.92MM PLUG TO PLUG 40GHZ | |
| AFI Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| AFI Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder | |
| AFI Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| AFI Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder | |
| AMC4 Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| AMMC Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin Free Hanging (In-Line) Push On | |
| BNC JACK TO BNC JACK BULKHEAD | |
| BULLET ADAPTER SMPM PLUG TO SMPM | |
| CABLE ANGLED BOOT, 6.5MM, BLUE, | |
| COAX ADAPT 7/16 TO NEX10 | |
| COAX ADAPT BNC TO BNC | |
| COAX ADAPT F TO F | |
| COAX ADAPT NEX10 TO N | |
| COAX ADAPT SMPM TO SMPM | |
| COAXIAL CONNECTOR, SMPM, 50 OHM, | |
| CON,BNC MALE CRIMP LMR195 | |
| CON7/16 DIN F CRIMP LMR600 | |
| CON7/16 DIN M CRIMP LMR400 | |
| CON7/16 DIN M CRIMP LMR600 | |
| CON7/16 MALE CAP W/CHAIN | |
| CONALPROX MALE R/ANGLE CRIMP | |
| CONBNC MALE R/A CRIMP LMR195 | |
| CONBNC P EZ CRIMP LMR195 | |
| CONN MCX PLUG STR 75 OHM SOLDER | |
| Connector Ferrule For RG-174, 179A, 187, 188 Cables | |
| Connector Ferrule For | |
| Connector Housing Module For | |
| Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| Connector Solder Tag For BNC Jacks | |
| Connector | |
| CONPIM 7/16 DIN-MALE RG401 | |
| CONPIM 7/16 DIN-MALE RG402 | |
| EFI, HD Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| EFI, HD Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| EFI, HD Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| EFI, HD Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| EFI, HD Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| EFI, HD Connector Plug, Male Pin 50Ohm Panel Mount Solder | |
| EFI, HD Connector Plug, Male Pin 50Ohm Panel Mount, Right Angle Solder | |
| EFI, HD Connector Plug, Male Pin 50Ohm Panel Mount, Snap-In Solder | |
| EFI, HD Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| FAKRA CAP JACK IP67 | |
| HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder | |
| MCX Connector Jack, Female Socket 75Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 75Ohm Surface Mount Solder | |
| MINI FAKRA MALE CONN R/A | |
| Mini-D SMPM RF Male PCB Edge | |
| Mini-D SMPM RF Male PCB Surface | |
| NANORF VITA 67.3 10 PORT RF AND | |
| NANORF VITA 67.3 20 PORT RF AND | |
| NANORF VITA 67.3 9 PORT BACKPLAN | |
| NANORF VITA 67.3 9 PORT PLUG-IN | |
| NON-MAGNETIC 2.92 EDGE MOUNT PCB | |
| Pin Contact Coax Gold SMPS | |
| PRECISION COMPRESSION MOUNT CONN | |
| QMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| QMA Connector Jack, Female Sockets 50Ohm Free Hanging (In-Line) Crimp | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle; Through Hole Solder | |
| RF ADAPTOR - QMA FEMALE TO N-TYP | |
| RF ADAPTOR - QMA FEMALE TO RIGHT | |
| RF ADAPTOR - QMA FEMALE TO SMA F | |
| RF ADAPTOR - QMA FEMALE TO SMA M | |
| RF ADAPTOR - QMA MALE TO N-TYPE | |
| RF ADAPTOR - QMA MALE TO RIGHT A | |
| RF ADAPTOR - QMA MALE TO SMA FEM | |
| RF ADAPTOR - QMA MALE TO SMA MAL | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Compression | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket Panel Mount Compression | |
| SMA Connector Jack, Female Socket Panel Mount, Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Compression | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMA JACK TO RP-SMA PLUG RF ADAPT | |
| SMP Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMP MALE PCB SURFACE MOUNT CONNE | |
| SMP MALE PCB SURFACE MOUNT, 2 PO | |
| SMP MALE PCB SURFACE MOUNT, 4 PO | |
| SMP MALE SURFACE MOUNT PCB CONNE | |
| SMPM Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Panel Mount, Threaded Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMPM Connector Plug, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMPM MALE PCB EDGE LAUNCH CONNEC | |
| SMPM MALE PCB SURFACE MOUNT CONN | |
| SMPM MALE PCB SURFACE MOUNT, 2 P | |
| SMPM MALE PCB SURFACE MOUNT, 4 P | |
| SMPM MALE SURFACE MOUNT PCB CONN | |
| SMPM SOCKET D38999 CONTACT (SIZE | |
| SMPM STRAIGHT PCB FULL DETENT JA | |
| SMPM STRAIGHT PCB SMOOTH BORE JA | |
| SMPM-XT MALE PCB EDGE LAUNCH CON | |
| SMPM-XT MALE PCB SURFACE MOUNT C | |
| SMPS MALE PCB SURFACE MOUNT, 2 P | |
| SMPS MALE PCB SURFACE MOUNT, 4 P | |
| SMPS SOCKET D38999 CONTACT (SIZE | |
| SMPS VITA 67.3 GEN2 19 PORT PLUG | |
| SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SSMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| Terminator Coax Connector Plug, Male Pin QMA 50 Ohms | |
| U.FL (UMCC), AMC Connector Jack, Male Pin 50Ohm Surface Mount Solder |
| << Prev | Next >> |