Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EFI, HD Connector Plug, Male Pin 50Ohm Through Hole Solder
RF Connectors / Coaxial Connectors Strght PCB Jk, ThrHl Bore Detent, 50 Ohm
RF COAXIAL, MICROMINIATURE JACK, 50 OHM; Connector Type:Microminiature Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 920-503J-53P | ARF3151-ND | 920-503J-53P | 61AC9734 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Microminiature Jack, 50 Ohm; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | Plug, Male Pin | |||
| Mounting | Through Hole | Mounting Peg |