Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
RF Adapters - In Series SMPM Bullet Adapter 50 Ohm
RF COAX ADAPTOR, SMPM PLUG-PLUG, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2604-ND | 925-142A-51S | 925-142A-51S | 11AC7291 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | RF Adapters - In Series | Rf Coax Adaptor, Smpm Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | SMP | SMP |