Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MMCX Straight PCB Jack 50 Ohm
MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder
RF/COAXIAL, MMCX JACK, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors PC ST JCK
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 908-22106 | 908-22106 | ARF1904-ND | 908-22106 | 19C5383 | 908-22106 |
| Product Name | MMCX RF Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | Rf/coaxial, Mmcx Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | MMCX | MMCX; Jack, Female Socket | MCX; MMCX | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack | Straight | ||
| Category | Coaxial Connector; RF and Microwave Connector |