Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MMCX End Launch PCB Jack 50 Ohm
MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
RF Connectors / Coaxial Connectors EDGECARD JACK PCB OFFSET
RF/COAXIAL, MMCX JACK, STRAIGHT, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 908-22103 | 908-22103 | 908-22103-ND | 908-22103 | 908-22103 | 96B0757 |
| Product Name | MMCX RF Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | RF Connectors / Coaxial Connectors | Rf/coaxial, Mmcx Jack, Straight, 50 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | MMCX | MMCX; Jack, Female Socket | MCX; MMCX | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Category | Coaxial Connector | Coaxial Connector; RF and Microwave Connector | ||||
| Mounting | Board Edge, Cutout; Surface Mount |