Amphenol Corporation Coaxial Connector (RF) Assemblies 925-138J-51P

Description
SMPM Connector Jack, Male Pin 50Ohm Through Hole Solder
Request a Quote Datasheet
Description
SMPM Connector Jack, Male Pin 50Ohm Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2603-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2603-ND
Coaxial Connector (RF) Assemblies ARF2603-ND
SMPM Connector Jack, Male Pin 50Ohm Through Hole Solder

SMPM Connector Jack, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
Swedesboro, NJ, United States
SMPM Connector
925-138J-51P
SMPM Connector 925-138J-51P
SMPM Straight PCB Jack 50 Ohm

SMPM Straight PCB Jack 50 Ohm

Buy Now
RF Coaxial Board Mount Connector - 925-138J-51P - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
925-138J-51P
RF Coaxial Board Mount Connector 925-138J-51P
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coaxial, Smpm Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 11AC7290 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Smpm Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
11AC7290
Rf Coaxial, Smpm Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 11AC7290
RF COAXIAL, SMPM JACK, 50 OHM, PCB; Connector Type:SMPM Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMPM JACK, 50 OHM, PCB; Connector Type:SMPM Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 925-138J-51P - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
925-138J-51P
RF Connectors / Coaxial Connectors 925-138J-51P
RF Connectors / Coaxial Connectors SMPM M BH Jack Male 50 Ohm

RF Connectors / Coaxial Connectors SMPM M BH Jack Male 50 Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2603-ND 925-138J-51P 925-138J-51P 11AC7290 925-138J-51P
Product Name Coaxial Connector (RF) Assemblies SMPM Connector RF Coaxial Board Mount Connector Rf Coaxial, Smpm Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMP; Jack, Male Pin SMP
Mounting Through Hole PCB Mount
Unlock Full Specs
to access all available technical data