Amphenol Corporation Coaxial Connector (RF) Adapters 925-165A-51S

Description
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF2741-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF2741-ND
Coaxial Connector (RF) Adapters ARF2741-ND
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm

Buy Now Datasheet
adapters - 925-165A-51S - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMPM Plug to SMPM Plug

SMPM Plug to SMPM Plug

Buy Now
RF Adapters - In Series - 925-165A-51S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
925-165A-51S
RF Adapters - In Series 925-165A-51S
RF Adapters - In Series SMPM Plg/SMPM Plg Bullet Adpt F 50 Ohm

RF Adapters - In Series SMPM Plg/SMPM Plg Bullet Adpt F 50 Ohm

Buy Now Datasheet
Rf Coax Adaptor, Smpm Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf - 34AC9602 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, Smpm Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf
34AC9602
Rf Coax Adaptor, Smpm Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf 34AC9602
RF COAX ADAPTOR, SMPM PLUG-PLUG, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF COAX ADAPTOR, SMPM PLUG-PLUG, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2741-ND 925-165A-51S 925-165A-51S 34AC9602
Product Name Coaxial Connector (RF) Adapters adapters RF Adapters - In Series Rf Coax Adaptor, Smpm Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Spring Type Connector Black Body for CCTV Cable - ET-BMS-SPB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 3.000 GHz
View Details
RF Connectors - 1059467-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
Coaxial Adapters - 8194169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details