SMB RG179 Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
Mini-SMB Straight Crimp Plug for RG-179 75 Ohm
RF/COAXIAL, SMB JACK, STR, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Beryllium Copper; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 75 ohm plug RG-179U
| Amphenol RF | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 903-536P-71S | ARF3074-ND | 903-536P-71S | 96B7184 | 903-536P-71S |
| Product Name | SMB RG179 Plug | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial, Smb Jack, Str, 75 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | SMB | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | |
| Mounting | Free Hanging (In-Line) |