QMA JACK BULKHEAD TO RG-405/ SR .086
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
QMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
QMA Straight Solder Jack for .086 Semi-Rigid and RG-405 Bulkhead 50 Ohm
RF Connectors / Coaxial Connectors JK BKLHD RG-405 SR.086
RF/COAXIAL, QMA BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:QMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 930-121J-51S | 930-121J-51S | ARF1571-ND | 930-121J-51S | 930-121J-51S | 09J5628 |
| Product Name | QMA JACK BULKHEAD TO RG-405/ SR .086 | Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Qma Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | QMA | QMA | QMA | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack |