Amphenol Corporation RF Coaxial Board Mount Connector 925-144J-51P

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 925-144J-51P - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
925-144J-51P
RF Coaxial Board Mount Connector 925-144J-51P
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2551-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2551-ND
Coaxial Connector (RF) Assemblies ARF2551-ND
SMPM Connector Jack, Male Pin 50Ohm Surface Mount Solder

SMPM Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Swedesboro, NJ, United States
SMPM Connector
925-144J-51P
SMPM Connector 925-144J-51P
SMPM Straight PCB Jack 50 Ohm

SMPM Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
925-144J-51P
Connectors 925-144J-51P
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 925-144J-51P - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
925-144J-51P
RF Connectors / Coaxial Connectors 925-144J-51P
RF Connectors / Coaxial Connectors SMPM 50Ohm M Cont SMT PCB Jack SM Bore

RF Connectors / Coaxial Connectors SMPM 50Ohm M Cont SMT PCB Jack SM Bore

Buy Now Datasheet
Rf Coax, Smpm, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf - 01AC1442 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf
01AC1442
Rf Coax, Smpm, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf 01AC1442
RF COAX, SMPM, JACK, 50 OHM, PCB MOUNT; Connector Type:SMPM Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:40GHz RoHS Compliant: Yes

RF COAX, SMPM, JACK, 50 OHM, PCB MOUNT; Connector Type:SMPM Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:40GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 925-144J-51P ARF2551-ND 925-144J-51P 925-144J-51P 01AC1442
Product Name RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies SMPM Connector RF Connectors / Coaxial Connectors Rf Coax, Smpm, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMP; Jack, Male Pin SMP
Mounting Surface Mount PCB Mount
Unlock Full Specs
to access all available technical data