Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MCX Connector Jack, Female Socket 75Ohm Surface Mount Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF/COAXIAL, MCX JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMT JCK 75ohm GLD
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 919-132J-71P | ARF3083-ND | 919132J71P | 919-132J-71P | 36C3026 | 919-132J-71P |
| Product Name | MCX RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | MCX Connector | Rf/coaxial, Mcx Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | RF and Microwave Connector | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | MCX | MCX; Jack, Female Socket | MCX | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Mounting | Surface Mount |