SMPM Right Angle PCB Jack 50 Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMPM Connector Jack, Male Pin 50Ohm Surface Mount, Right Angle Solder
SMPM Connector Jack, Male Pin 50Ohm Surface Mount, Right Angle Solder
SMPM Connector Jack, Male Pin 50Ohm Surface Mount, Right Angle Solder
SMPM RIGHT-ANGLE, SURFACE MOUNT PCB JACK, MALE CONTACT, FULL DETENT, TAPE & REEL, 50 OHM ROHS COMPLIANT: YES
SMPM RIGHT-ANGLE, SURFACE MOUNT PCB JACK, MALE CONTACT, FULL DETENT, TAPE & REEL, 50 OHM ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors SMPM RA SM PCB Jack Male Full Dtnt 50ohm
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 925-168J-51PT | 925-168J-51PT | ARF3425TR-ND | 02AH5674 | 925-168J-51PT |
| Product Name | SMPM Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Smpm Right-Angle, Surface Mount Pcb Jack, Male Contact, Full Detent, Tape & Reel, 50 Ohm Rohs Compliant Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMP; Jack, Male Pin | ||||
| Mounting | Surface Mount, Right Angle | Panel |