Winchester Interconnect Coaxial Connector (RF) Assemblies 910A204M

Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 991-1045-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
991-1045-ND
Coaxial Connector (RF) Assemblies 991-1045-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
910A204M
RF Coaxial Cable Mount Connector 910A204M
Straight Crimp Cable Plug. Captive Contact. Cable: RG174/U, 188/U, 316/U.

Straight Crimp Cable Plug. Captive Contact. Cable: RG174/U, 188/U, 316/U.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 991-1045-ND 910A204M
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 031-0034-0001 - VAST STOCK CO., LIMITED
Specs
Gender Female / Jack
Geometry Straight
Frequency ? to 2.000 GHz
View Details
2 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FG-A360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details