Amphenol Corporation Coaxial Connector (RF) Assemblies 925-124P-51S

Description
SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2544-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2544-ND
Coaxial Connector (RF) Assemblies ARF2544-ND
SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 925-124P-51S - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
925-124P-51S
RF Coaxial Cable Mount Connector 925-124P-51S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 06AC2556 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
06AC2556
Rf Coax, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 06AC2556
RF COAX, SMPM, PLUG, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047 Semi-Rigid; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

RF COAX, SMPM, PLUG, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047 Semi-Rigid; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site
Rf Coax, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 01AC1437 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
01AC1437
Rf Coax, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 01AC1437
RF COAX, SMPM, PLUG, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX, SMPM, PLUG, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 925-124P-51S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
925-124P-51S
RF Connectors / Coaxial Connectors 925-124P-51S
RF Connectors / Coaxial Connectors SMPM F St Plug Semi-Rigid 50 Ohm

RF Connectors / Coaxial Connectors SMPM F St Plug Semi-Rigid 50 Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2544-ND 925-124P-51S 06AC2556 925-124P-51S
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf Coax, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051137-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers
Cable Connectors - NCN-FCB-R1000-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 1121091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details