Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMPM Connector Plug, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
RF COAX, SMPM, PLUG, 50 OHM, PCB MOUNT; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Edge; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:40GHz RoHS Compliant: Yes
RF COAX, SMPM, PLUG, 50 OHM, PCB MOUNT; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Edge; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold PlatedRoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMPM F PCB Edge Mount Plug 50 Ohm
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 925-127P-51P | ARF2550-ND | 925-127P-51P | 01AC1439 | 06AC2558 | 925-127P-51P |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | SMPM Connector | Rf Coax, Smpm, Plug, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf | Rf Coax, Smpm, Plug, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | SMP; Plug, Female Socket | SMP | SMP | |||
| Mounting | Board Edge, Cutout; Surface Mount | PCB Mount |