Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MMCX Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors R/A CRIMP PLUG RG-316DS GOLD
RF/COAXIAL, MMCX PLUG, R/A, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316DB; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 908-43500 | 908-43500 | ARF2021-ND | 908-43500 | 01F2390 |
| Product Name | MMCX RF Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Mmcx Plug, R/a, 50 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | MMCX | MMCX | MCX; MMCX | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug |