Amphenol RF MCX Connector 919-385J-51S

Description
MCX Edge Mount PCB Jack 50 Ohm
Request a Quote Datasheet
Description
MCX Edge Mount PCB Jack 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Connector - 919-385J-51S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
919-385J-51S
MCX Connector 919-385J-51S
MCX Edge Mount PCB Jack 50 Ohm

MCX Edge Mount PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
919-385J-51S
Connectors 919-385J-51S
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF2523-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2523-ND
Coaxial Connector (RF) Assemblies ARF2523-ND
MCX Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder

MCX Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 919-385J-51S - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
919-385J-51S
RF Coaxial Board Mount Connector 919-385J-51S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Connectors / Coaxial Connectors - 919-385J-51S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
919-385J-51S
RF Connectors / Coaxial Connectors 919-385J-51S
RF Connectors / Coaxial Connectors MCX 5O OHM JACK PCB EDGE MNT

RF Connectors / Coaxial Connectors MCX 5O OHM JACK PCB EDGE MNT

Buy Now Datasheet
Rf Connector, Mcx, Straight Jack, Pcb; Connector Type Amphenol Rf - 94Y5242 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Mcx, Straight Jack, Pcb; Connector Type Amphenol Rf
94Y5242
Rf Connector, Mcx, Straight Jack, Pcb; Connector Type Amphenol Rf 94Y5242
RF CONNECTOR, MCX, STRAIGHT JACK, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF CONNECTOR, MCX, STRAIGHT JACK, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
919-385J-51S Rohs Compliant Amphenol - 80AH1275 - Newark, An Avnet Company
Chicago, IL, United States
919-385J-51S Rohs Compliant Amphenol
80AH1275
919-385J-51S Rohs Compliant Amphenol 80AH1275
919-385J-51S ROHS COMPLIANT: YES

919-385J-51S ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 919-385J-51S ARF2523-ND 919-385J-51S 919-385J-51S 94Y5242 80AH1275
Product Name MCX Connector Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Rf Connector, Mcx, Straight Jack, Pcb; Connector Type Amphenol Rf 919-385J-51S Rohs Compliant Amphenol
Category Coaxial Connector; RF and Microwave Connector
Connector Type MCX MCX
Mounting Board Edge, End Launch
Unlock Full Specs
to access all available technical data