TE Connectivity Connector Hardware, Mounts, Locks & Retainers 9-227260-0

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 9-227260-0 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
9-227260-0
Connector Hardware, Mounts, Locks & Retainers 9-227260-0
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Tin

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Lockwasher
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
Coaxial Connector (RF) Accessories - A33796-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
A33796-ND
Coaxial Connector (RF) Accessories A33796-ND
Connector Solder Tag For BNC Jacks

Connector Solder Tag For BNC Jacks

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 9-227260-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
9-227260-0
Coaxial Connector (RF) Accessories 9-227260-0
CONN SOLDER TAG FOR BNC JACK

CONN SOLDER TAG FOR BNC JACK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 9-227260-0 A33796-ND 9-227260-0
Product Name Connector Hardware, Mounts, Locks & Retainers Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data