EFI, HD Connector Plug, Male Pin 50Ohm Panel Mount Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connectors / Coaxial Connectors HD-EFI Straight Plug RG-178, 50 Ohm
RF COAX CONN, HD-EFI PLUG, 50 OHM, CABLE; Connector Type:Microminiature Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-920-511P-51S-ND | 920-511P-51S | 920-511P-51S | 33AH2478 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf Coax Conn, Hd-Efi Plug, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Mounting | Panel Mount | Cable |