Amphenol Corporation QMA RF Connector 930-104P-51A

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QMA RF Connector - 930-104P-51A - Amphenol RF
Danbury, CT, USA
QMA RF Connector
930-104P-51A
QMA RF Connector 930-104P-51A
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1556-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1556-ND
Coaxial Connector (RF) Assemblies ARF1556-ND
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 930-104P-51A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
930-104P-51A
RF Coaxial Cable Mount Connector 930-104P-51A
QMA Right Angle Solder Plug for .086 Semi-Rigid 50 Ohm

QMA Right Angle Solder Plug for .086 Semi-Rigid 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
930-104P-51A
Connectors 930-104P-51A
RF Connector

RF Connector

Buy Now
Rf/coaxial, Qma Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf - 81H1285 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Qma Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf
81H1285
Rf/coaxial, Qma Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf 81H1285
RF/COAXIAL, QMA PLUG, R/A, 50 OHM, SOLDER; Connector Type:QMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, QMA PLUG, R/A, 50 OHM, SOLDER; Connector Type:QMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 930-104P-51A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
930-104P-51A
RF Connectors / Coaxial Connectors 930-104P-51A
RF Connectors / Coaxial Connectors RIGHT ANGLE PLUG .086 SEMI-RIGID

RF Connectors / Coaxial Connectors RIGHT ANGLE PLUG .086 SEMI-RIGID

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 930-104P-51A ARF1556-ND 930-104P-51A 930-104P-51A 81H1285 930-104P-51A
Product Name QMA RF Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors Rf/coaxial, Qma Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type QMA QMA QMA
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Unlock Full Specs
to access all available technical data