Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
SV MICROWAVE, INC.
9351-80004 -- COAXIAL CONNECTOR (RF) ACCESSORIES
SV Microwave, Inc.
Coaxial Connector (RF) Accessories
9351-80004
Description
NANORF VITA 67.3 10 PORT RF AND
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
NANORF VITA 67.3 10 PORT RF AND
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1678-9351-80004-ND
Coaxial Connector (RF) Accessories
1678-9351-80004-ND
NANORF VITA 67.3 10 PORT RF AND
NANORF VITA 67.3 10 PORT RF AND
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF and Microwave Connectors
Product Number
1678-9351-80004-ND
Product Name
Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Coaxial Connector (RF) Adapters
1-1337571-0
Specs
Connector Type
BNC; UHF
Gender
Male / Plug; Female / Jack
Mounting
Free Hanging (In-Line)
View Details
2
suppliers
kTB Solutions
Cable Connectors
NCA-FHB-086-1
Specs
Connector Type
SMA
Gender
Female / Jack
Frequency
0.000 to 26.500 GHz
View Details
PIC Wire & Cable
M39029 Connectors, Size 16 Pin
190735
Specs
Gender
Male / Plug
Geometry
Straight
Voltage Rating
250 volts
View Details
RS Components, Ltd.
Coaxial Adapters
2826938
Specs
Connector Type
SMA
Geometry
Straight
Frequency
4.000 GHz
View Details