Amphenol Corporation MMCX RF Connector 908-43400

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMCX RF Connector - 908-43400 - Amphenol RF
Danbury, CT, USA
MMCX RF Connector
908-43400
MMCX RF Connector 908-43400
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-908-43400
50 OHM Electronic Connector 437-908-43400
CONN MMCX PLUG R/A 50 OHM SOLDER Product overview: 908-43400 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-908-43400 can be used for catalog matching and distributor lookup.

CONN MMCX PLUG R/A 50 OHM SOLDER Product overview: 908-43400 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-908-43400 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2000-ND
Coaxial Connector (RF) Assemblies ARF2000-ND
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 908-43400 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
908-43400
RF Coaxial Cable Mount Connector 908-43400
MMCX Right Angle Solder Plug for .086 Semi-Rigid 50 Ohm

MMCX Right Angle Solder Plug for .086 Semi-Rigid 50 Ohm

Supplier's Site
Coaxial Connectors (RF) - 908-43400 - 1092035-908-43400 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 908-43400
1092035-908-43400
Coaxial Connectors (RF) - 908-43400 1092035-908-43400
Manufacturer: Amphenol RF Division Win Source Part Number: 1092035-908-43400 Packaging: Bulk Connector Type: Plug, Male Pin Fastening Type: Snap-On Contact Termination: Solder Connector Style: MMCX Housing Color: Gold Mounting: Free Hanging (In-Line), Right Angle Impedance: 50 Ohm Body Material: Brass Shield Termination: Solder Cable Group: RG-405 (.085", .086" Semi Rigid) Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 2 pcs - 1 Connector, 1 End Cap Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 1092035-908-43400
Packaging: Bulk
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: MMCX
Housing Color: Gold
Mounting: Free Hanging (In-Line), Right Angle
Impedance: 50 Ohm
Body Material: Brass
Shield Termination: Solder
Cable Group: RG-405 (.085", .086" Semi Rigid)
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 2 pcs - 1 Connector, 1 End Cap
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 6GHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
908-43400
Connectors 908-43400
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 908-43400 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
908-43400
RF Connectors / Coaxial Connectors 908-43400
RF Connectors / Coaxial Connectors Micromate R/A plug for .086 s/r

RF Connectors / Coaxial Connectors Micromate R/A plug for .086 s/r

Buy Now Datasheet
Rf/coaxial, Mmcx Plug, R/a, 50 Ohm Solder; Connector Type Amphenol Rf - 01F2396 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mmcx Plug, R/a, 50 Ohm Solder; Connector Type Amphenol Rf
01F2396
Rf/coaxial, Mmcx Plug, R/a, 50 Ohm Solder; Connector Type Amphenol Rf 01F2396
RF/COAXIAL, MMCX PLUG, R/A, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, MMCX PLUG, R/A, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site
Rf Mmcx Connector, Male, Cable Mount, Solder Terminal, Plug Amphenol Industrial - 96AJ1669 - Newark, An Avnet Company
Chicago, IL, United States
Rf Mmcx Connector, Male, Cable Mount, Solder Terminal, Plug Amphenol Industrial
96AJ1669
Rf Mmcx Connector, Male, Cable Mount, Solder Terminal, Plug Amphenol Industrial 96AJ1669
RF MMCX CONNECTOR, MALE, CABLE MOUNT, SOLDER TERMINAL, PLUG

RF MMCX CONNECTOR, MALE, CABLE MOUNT, SOLDER TERMINAL, PLUG

Supplier's Site

Technical Specifications

  Amphenol RF ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 908-43400 437-908-43400 ARF2000-ND 908-43400 1092035-908-43400 908-43400 908-43400 01F2396 96AJ1669
Product Name MMCX RF Connector 50 OHM Electronic Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Coaxial Connectors (RF) - 908-43400 Connectors RF Connectors / Coaxial Connectors Rf/coaxial, Mmcx Plug, R/a, 50 Ohm Solder; Connector Type Amphenol Rf Rf Mmcx Connector, Male, Cable Mount, Solder Terminal, Plug Amphenol Industrial
Connector Type MMCX MMCX MCX; MMCX
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Unlock Full Specs
to access all available technical data