SMB RG179 Angle Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMB Connector Series Right Angle Cable Connectors with Socket Contact
Easily identified by their red teflon insulators. Frequency: 0-4 GHz with low reflection. Voltage Rating for RG-188/U Cables: 335 V at seal level; 85 V at 70,000 feet. Materials: Bodies — brass or zinc, gold or nickel plated; Center contacts — beryllium copper, gold plated; Outer contact — nickel or gold plated; Insulators — TFE, red for I.D.; Crimp ferrules — annealed copper alloy. Mating: Snap-on coupling.
SMB connectors conform to the requirements of MIL-C-39012, and the interface is in compliance with MIL-STD-348.
RF/COAXIAL, SMB PLUG, R/A, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Contact Material:Beryllium CopperRoHS Compliant: Yes
RF Connectors / Coaxial Connectors ST JCK CBL CRMP
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Richardson RFPD | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 903-535P-71A | ARF1722-ND | 903-535P-71A | 903535P71A | 70142788 | 19C5362 | 903-535P-71A |
| Product Name | SMB RG179 Angle Plug | Coaxial Connector (RF) Assemblies | Connectors | RF Coaxial Cable Mount Connector | connector,rf coaxial,smb 75 ohm rt angle plug,crimp/solder,rg179 cable,nickel | Rf/coaxial, Smb Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | SMB | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle |