RF Connector MCX Straight PCB Jack Throu
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MCX Connector Jack, Female Socket 50Ohm Through Hole Solder
RF COAX CONNECTOR, MCX, JACK, 50 OHM; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 919-432J-51S | 919-432J-51S | 115-919-432J-51S-ND | 78AH2619 |
| Product Name | MCX Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Rf Coax Connector, Mcx, Jack, 50 Ohm; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector |