Radiall Coaxial Connector (RF) Assemblies 9243-9553-005

Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-9243-9553-005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9243-9553-005-ND
Coaxial Connector (RF) Assemblies 2201-9243-9553-005-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 9243-9553-005 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
9243-9553-005
RF Coaxial Cable Mount Connector 9243-9553-005
SMA Right Angle Cable Plugs for Flexible Cable

SMA Right Angle Cable Plugs for Flexible Cable

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 9243-9553-005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9243-9553-005
RF Connectors / Coaxial Connectors 9243-9553-005
RF Connectors / Coaxial Connectors SMA M RA NA CL

RF Connectors / Coaxial Connectors SMA M RA NA CL

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-9243-9553-005-ND 9243-9553-005 9243-9553-005
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA
Geometry Right Angle Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCV-MG-A220-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
In-Series Adapters - 1054881-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers