Amphenol Corporation MCX Connector 919-383J-51A

Description
MCX Right Angle Jack PCB 50 Ohm
Request a Quote Datasheet
Description
MCX Right Angle Jack PCB 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Connector - 919-383J-51A - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
919-383J-51A
MCX Connector 919-383J-51A
MCX Right Angle Jack PCB 50 Ohm

MCX Right Angle Jack PCB 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
919-383J-51A
Connectors 919-383J-51A
RF Connector

RF Connector

Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1331956-919-383J-51A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1331956-919-383J-51A
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1331956-919-383J-51A
Manufacturer: Amphenol RF Win Source Part Number: 1331956-919-383J-51A Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Packaging: Bulk Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: MCX Frequency - Max: 6 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 1 Mounting: Through Hole, Right Angle Impedance: 50Ohm Body Material: Brass Shield Termination: Solder Body Finish: Tin Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: ARF2521 Base Product Number: 91938 RoHS Status: ROHS3 Compliant

Manufacturer: Amphenol RF
Win Source Part Number: 1331956-919-383J-51A
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Packaging: Bulk
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: MCX
Frequency - Max: 6 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 1
Mounting: Through Hole, Right Angle
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Tin
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: ARF2521
Base Product Number: 91938
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ARF2521-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2521-ND
Coaxial Connector (RF) Assemblies ARF2521-ND
MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 919-383J-51A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
919-383J-51A
RF Coaxial Board Mount Connector 919-383J-51A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Connector, Mcx, R/a Jack, Pcb; Connector Type Amphenol Rf - 94Y5240 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Mcx, R/a Jack, Pcb; Connector Type Amphenol Rf
94Y5240
Rf Connector, Mcx, R/a Jack, Pcb; Connector Type Amphenol Rf 94Y5240
RF CONNECTOR, MCX, R/A JACK, PCB; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF CONNECTOR, MCX, R/A JACK, PCB; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 919-383J-51A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
919-383J-51A
RF Connectors / Coaxial Connectors 919-383J-51A
RF Connectors / Coaxial Connectors MCX 5O OHM JACK R/A T/H MNT

RF Connectors / Coaxial Connectors MCX 5O OHM JACK R/A T/H MNT

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 919-383J-51A - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
919-383J-51A
Coaxial Connector (RF) Assemblies 919-383J-51A
CONN MCX RCPT R/A 50 OHM PCB

CONN MCX RCPT R/A 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 919-383J-51A 1331956-919-383J-51A ARF2521-ND 919-383J-51A 94Y5240 919-383J-51A 919-383J-51A
Product Name MCX Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Rf Connector, Mcx, R/a Jack, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Termination Solder
Mounting Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Frequency 6.000 GHz ? to 6.000 GHz 6.000 GHz
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data