MULTIPORT CONNECTOR
SMP Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
RF COAX CONN, SMP, PLUG, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMP Male Edge Launch Connector 2 Port LD
| SV Microwave, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 9311-60034 | 9311-60034-ND | 43AC7944 | 9311-60034 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Smp, Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight; Straight Plug | Straight | |
| Mounting | End Launch | Board Edge, End Launch | PCB |