Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Amphenol RF 908-22101 RF Adapter
CONN MMCX JACK STR 50 OHM SMD Product overview: 908-22101 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-908-22101 can be used for catalog matching and distributor lookup.
MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
RF Connectors / Coaxial Connectors SMT ST JCK
CONN MMCX JACK STR 50 OHM SMD
MMCX MicroMate Surface Mount Printed Circuit Board Connector, 50 Ohms Impedance, Gold Body Plating
Micro-miniature coaxial interconnection. Incorporates industry accepted MMCX interface which allows for intermatability and provides a more robust interface than other unique proprietary interfaces. Frequency: DC thru 6 GHz. Impedance: 50 ohm. Working Voltage at Sea Level: ≤170 Vrms, 50 Hz. BeCu with gold plating. Housing (SMT): Liquid crystal polymer. Insulator: PFTE. Conform to European CECC 22220 Spec.
Gender socket, termination surface mounting.
RF/COAXIAL, MMCX JACK, STRAIGHT, 50 OHM, SMD; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
CONN MMCX JACK STR 50 OHM SMD
| Amphenol RF | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 908-22101 | 2856368 | 437-908-22101 | ARF1724-ND | 908-22101 | 908-22101 | 908-22101 | 70142777 | 01F2404 | 43-908-22101 |
| Product Name | MMCX RF Connector | Coaxial Adapters | SMD 50 OHM Electronic Connector | Coaxial Connector (RF) Assemblies | Connectors | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | connector,rf coaxial,mmcx pcb surface mount jack,0.170 square,gold over nickel | Rf/coaxial, Mmcx Jack, Straight, 50 Ohm, Smd; Connector Type Amphenol Rf | CONN MMCX JACK STR 50 OHM SMD |
| Category | RF and Microwave Connector | Coaxial Connector; RF and Microwave Connector | ||||||||
| Connector Type | MMCX | MMCX | MMCX; Jack, Female Socket | MMCX | MCX; MMCX | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||||
| Geometry | Straight | Straight | Straight | Straight; Straight Jack | Straight; Straight | |||||
| Frequency | 6.000 GHz | ? to 6.000 GHz | 6.000 GHz |