Amphenol Corporation Coaxial Adapters 925-126J-51P

Description
Amphenol RF 925-126J-51P RF Adapter
Request a Quote Datasheet
Description
Amphenol RF 925-126J-51P RF Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 2856371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2856371
Coaxial Adapters 2856371
Amphenol RF 925-126J-51P RF Adapter

Amphenol RF 925-126J-51P RF Adapter

Supplier's Site
RF Coaxial Board Mount Connector - 925-126J-51P - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
925-126J-51P
RF Coaxial Board Mount Connector 925-126J-51P
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2549-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2549-ND
Coaxial Connector (RF) Assemblies ARF2549-ND
SMPM Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder

SMPM Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
925-126J-51P
Connectors 925-126J-51P
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
SMPM Connector
925-126J-51P
SMPM Connector 925-126J-51P
SMPM Edge Mount PCB Jack 50 Ohm

SMPM Edge Mount PCB Jack 50 Ohm

Buy Now
RF Connectors / Coaxial Connectors - 925-126J-51P - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
925-126J-51P
RF Connectors / Coaxial Connectors 925-126J-51P
RF Connectors / Coaxial Connectors SMPM M PCB Jack Full Detent Mount 50Ohm

RF Connectors / Coaxial Connectors SMPM M PCB Jack Full Detent Mount 50Ohm

Buy Now Datasheet
Rf Coax, Smpm, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf - 01AC1438 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf
01AC1438
Rf Coax, Smpm, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf 01AC1438
RF COAX, SMPM, JACK, 50 OHM, PCB MOUNT; Connector Type:SMPM Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Edge; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:40GHz RoHS Compliant: Yes

RF COAX, SMPM, JACK, 50 OHM, PCB MOUNT; Connector Type:SMPM Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Edge; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:40GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2856371 925-126J-51P ARF2549-ND 925-126J-51P 925-126J-51P 01AC1438
Product Name Coaxial Adapters RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Connectors RF Connectors / Coaxial Connectors Rf Coax, Smpm, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf
Geometry Straight Straight; Straight Jack
Frequency 40.000 GHz ? to 40.000 GHz ? to 40.000 GHz
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data