MULTIPORT CONNECTOR
SMP Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
RF Connectors / Coaxial Connectors SMP Male Edge Launch Connector 2 Port FD
RF COAX CONN, SMP, PLUG, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| SV Microwave, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 9311-60035 | 9311-60035-ND | 9311-60035 | 43AC7946 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coax Conn, Smp, Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight; Straight Plug | |
| Mounting | End Launch | Board Edge, End Launch | PCB |