TE Connectivity RF Connector Ferrules 9-328666-1

Description
Body Features Body Plating Material : Tin Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 3.05 MM  [.12 INCH ] Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179A, RG 188, 21-598, RG 174, RG 187 Connector Type : Coaxial Contacts
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 3.05 MM  [.12 INCH ] Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179A, RG 188, 21-598, RG 174, RG 187 Connector Type : Coaxial Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Ferrules - 9-328666-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Ferrules
9-328666-1
RF Connector Ferrules 9-328666-1
Body Features Body Plating Material : Tin Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 3.05 MM  [.12 INCH ] Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179A, RG 188, 21-598, RG 174, RG 187 Connector Type : Coaxial Contacts

Body Features


  • Body Plating Material : Tin

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 3.05 MM  [.12 INCH ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 179A, RG 188, 21-598, RG 174, RG 187
  • Connector Type : Coaxial Contacts
Buy Now
Coaxial Connector (RF) Accessories - A144813-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
A144813-ND
Coaxial Connector (RF) Accessories A144813-ND
Connector Ferrule For RG-174, 179A, 187, 188 Cables

Connector Ferrule For RG-174, 179A, 187, 188 Cables

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 9-328666-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
9-328666-1
Coaxial Connector (RF) Accessories 9-328666-1
CONN FERRULE MATTE TIN PLATED

CONN FERRULE MATTE TIN PLATED

Supplier's Site Datasheet
Ferrule, Lead Free Plating Amp - Te Connectivity - 36AC9527 - Newark, An Avnet Company
Chicago, IL, United States
Ferrule, Lead Free Plating Amp - Te Connectivity
36AC9527
Ferrule, Lead Free Plating Amp - Te Connectivity 36AC9527
FERRULE, LEAD FREE PLATING

FERRULE, LEAD FREE PLATING

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 9-328666-1 A144813-ND 9-328666-1 36AC9527
Product Name RF Connector Ferrules Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories Ferrule, Lead Free Plating Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052063-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Coax Connectors - 1050805-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Between Series Adapters - 1058664-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Coax Connectors - 1060455-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
3 suppliers