Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
QMA Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle; Through Hole Solder
QMA Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle; Through Hole Solder
Amphenol RF 930-111J-51P RF Adapter
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connectors / Coaxial Connectors SURFACE MNT RECPT
RF Connectors / Coaxial Connectors SURFACE MNT RECPT
RF/COAXIAL, QMA JACK, R/A, 50 OHM, SOLDER; Connector Type:QMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
| Amphenol RF | DigiKey | RS Components, Ltd. | Richardson RFPD | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 930-111J-51P | ARF1569TR-ND | 2856373 | 930111J51P | 43-930-111J-51P | 930-111J-51P | 09J5619 |
| Product Name | QMA RF Connector | Coaxial Connector (RF) Assemblies | Coaxial Adapters | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors SURFACE MNT RECPT | RF Connectors / Coaxial Connectors | Rf/coaxial, Qma Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | QMA | QMA | QMA | QMA | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle | Right Angle | Right Angle; Right Angle Jack | ||
| Mounting | Bulkhead | Surface Mount, Right Angle; Through Hole | Bulkhead, Surface Mount |