SV Microwave, Inc. SMPM Connector 9321-60109

Description
SMPM VITA 66.5 14 Port RF and 3 Port MT
Request a Quote Datasheet
Description
SMPM VITA 66.5 14 Port RF and 3 Port MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMPM Connector
9321-60109
SMPM Connector 9321-60109
SMPM VITA 66.5 14 Port RF and 3 Port MT

SMPM VITA 66.5 14 Port RF and 3 Port MT

Buy Now
Coaxial Connector (RF) Accessories - 1678-9321-60109-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1678-9321-60109-ND
Coaxial Connector (RF) Accessories 1678-9321-60109-ND
Connector

Connector

Buy Now Datasheet
Connectors Fiber Optic, Hybrid - 9321-60109 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Fiber Optic, Hybrid
9321-60109
Connectors Fiber Optic, Hybrid 9321-60109
VITA 66.5 SMPM 14/3 PORT HYBR FIBER BP MODULE

VITA 66.5 SMPM 14/3 PORT HYBR FIBER BP MODULE

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 9321-60109 1678-9321-60109-ND 9321-60109
Product Name SMPM Connector Coaxial Connector (RF) Accessories Connectors Fiber Optic, Hybrid
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7122996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
BNC (F) B/H Connector for RG316 with Sky Window - ET-BFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
RF Connectors - 1052544-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
End Launch Connectors - NELC-2-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details