Radiall RF & Microwave 9243-9553-019

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
9243-9553-019
RF & Microwave 9243-9553-019
RF

RF

Buy Now
Connectors Board to Board, PCB Mt Pin Hders & Recept - 9243-9553-019 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
9243-9553-019
Connectors Board to Board, PCB Mt Pin Hders & Recept 9243-9553-019
Connectors Board to Board, PCB Mt Pin Hders & Recept

Connectors Board to Board, PCB Mt Pin Hders & Recept

Buy Now
RF Coaxial Cable Mount Connector - 9243-9553-019 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
9243-9553-019
RF Coaxial Cable Mount Connector 9243-9553-019
SMA Right Angle Cable Plugs for Flexible Cable

SMA Right Angle Cable Plugs for Flexible Cable

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-9243-9553-019-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9243-9553-019-ND
Coaxial Connector (RF) Assemblies 2201-9243-9553-019-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 9243-9553-019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9243-9553-019
RF Connectors / Coaxial Connectors 9243-9553-019
RF Connectors / Coaxial Connectors SMA M RA NA CL 2.6/50D

RF Connectors / Coaxial Connectors SMA M RA NA CL 2.6/50D

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 9243-9553-019 9243-9553-019 9243-9553-019 2201-9243-9553-019-ND 9243-9553-019
Product Name RF & Microwave Connectors Board to Board, PCB Mt Pin Hders & Recept RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type Board to Board Connector SMA
Gender Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2177794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
MCX (M) R/A Connector for RG178 Cable - ET-MMRA-3 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Right Angle
View Details
RF Connectors - 1053261-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details