MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
RF Connector MCX Right Angle PCB Jack Th
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX CONN, R/A MCX JACK, 75 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 115-919-417J-71P12G-ND | 919-417J-71P12G | 919-417J-71P12G | 81AH6670 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | RF Coaxial Board Mount Connector | Rf Coax Conn, R/a Mcx Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector |