Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EFI, HD Connector Jack, Female Socket 50Ohm Surface Mount Solder
RF Connectors / Coaxial Connectors Strght PCB Jk Sf Mnt Limited Detent 50Ohm
RF COAXIAL, MICROMINIATURE JACK, 50 OHM; Connector Type:Microminiature Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 920-502J-52P | ARF3150-ND | 920-502J-52P | 61AC9733 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Microminiature Jack, 50 Ohm; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | Jack, Female Socket | |||
| Mounting | Surface Mount | Panel |