EFI, HD Connector Jack, Male Pin 50Ohm Through Hole Solder
RF COAX CONN, HD-EFI JACK, LD, 50 OHM; Connector Type:HD EFI Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:10GHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 115-920-526J-52S-ND | 40AJ6056 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Hd-Efi Jack, Ld, 50 Ohm; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |
| Connector Type | Jack, Male Pin | |
| Mounting | Through Hole |