QMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
QMA Straight Jack Round Post Bulkhead 50 Ohm
RF/COAXIAL QMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:QMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors JK ST BH RECPT FT MNT
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 930-127J-51S-ND | 930-127J-51S | 09J5634 | 930-127J-51S |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Bulkhead Connector | Rf/coaxial Qma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | QMA | QMA | ||
| Mounting | Panel Mount | Bulkhead - Front Mount | ||
| Gender | Female / Jack | Female / Jack | Female / Jack |