Amphenol Corporation Coaxial Connector (RF) Assemblies 930-114P-51A

Description
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 930-114P-51A-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
930-114P-51A-ND
Coaxial Connector (RF) Assemblies 930-114P-51A-ND
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 930-114P-51A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
930-114P-51A
RF Connectors / Coaxial Connectors 930-114P-51A
RF Connectors / Coaxial Connectors RIGHT ANGLE PLUG RG-316

RF Connectors / Coaxial Connectors RIGHT ANGLE PLUG RG-316

Buy Now Datasheet
Rf/coaxial Qma Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 09J5621 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Qma Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
09J5621
Rf/coaxial Qma Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 09J5621
RF/COAXIAL QMA PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:QMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL QMA PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:QMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site
Rf / Coaxial Connector, Qma Coaxial, Right Angle Plug, Solder, 50 Ohm, Rg316, Brass Rohs Compliant Amphenol Rf - 78X5704 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Qma Coaxial, Right Angle Plug, Solder, 50 Ohm, Rg316, Brass Rohs Compliant Amphenol Rf
78X5704
Rf / Coaxial Connector, Qma Coaxial, Right Angle Plug, Solder, 50 Ohm, Rg316, Brass Rohs Compliant Amphenol Rf 78X5704
RF / Coaxial Connector, QMA Coaxial, Right Angle Plug, Solder, 50 ohm, RG316, Brass RoHS Compliant: Yes

RF / Coaxial Connector, QMA Coaxial, Right Angle Plug, Solder, 50 ohm, RG316, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors
Product Number 930-114P-51A-ND 930-114P-51A 09J5621 78X5704
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial Qma Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf Rf / Coaxial Connector, Qma Coaxial, Right Angle Plug, Solder, 50 Ohm, Rg316, Brass Rohs Compliant Amphenol Rf
Connector Type QMA QMA QMA
Geometry Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Connector (RF) Terminators - A122695-ND - DigiKey
Specs
Connector Type BNC
Mounting Free Hanging, Cap
View Details
5 suppliers
Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details