Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MMCX Straight Crimp Plug for RG-316 50 Ohm
RF Connectors / Coaxial Connectors ST PLG 316 174
RF/COAXIAL, MMCX PLUG, 50 OHM, CRIMP/SLDR; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
Straight Connectors, RG⁄U Cable Type, 50 Ohms impedance
Micro-miniature coaxial interconnection. Incorporates industry accepted MMCX interface which allows for intermatability and provides a more robust interface than other unique proprietary interfaces. Frequency: DC thru 6 GHz. Impedance: 50 ohm. Working Voltage at Sea Level: ≤170 Vrms, 50 Hz. BeCu with gold plating. Housing (SMT): Liquid crystal polymer. Insulator: PFTE. Conform to European CECC 22220 Spec.
The MMCX series is also called MicroMateTM. It is Amphenol’s smallest RF connector line and was developed in the 1990’s. MMCX is a micro-miniature connector series with a lock-snap mechanism allowing for 360 degrees rotation enabling flexibility in PCB layouts. MMCX connectors conform to the European CECC 22000 specification.
| Amphenol RF | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 908-41300 | ARF1727-ND | 908-41300 | 908-41300 | 01F2392 | 70142782 |
| Product Name | MMCX RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Mmcx Plug, 50 Ohm, Crimp/sldr; Connector Type Amphenol Rf | connector,rf coaxial,mmcx str plug,crimp/solder,captivated cont,rg174,188,316 |
| Connector Type | MMCX | MMCX | MCX; MMCX | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | Straight | |
| Mounting | Free Hanging (In-Line) |