Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MCX Right Angle Crimp Plug for RG-174 RG-188A RG-316 50 Ohm
RF/COAXIAL MCX PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors R/A PLG 316/174 GLD
MCX Straight Connectors, 50 Ohms Impedance
Conform to the European CECC 22220 specification and are 30% smaller than the SMB Series. Broadband performance with low reflection DC to 6 GHz. Snap-on mating. Braid crimp cable attachment and solder center pin. Impedance: 50 ohms. Voltage Rating: 335 Vrms. Materials: Body — brass with nickel or gold finish. Contacts: Male — brass; Female — beryllium copper; both gold-plated, 30 μ" gold. Insulators: PTFE.
Brass body material.
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 919-104P-51AX | 919-104P-51AX | ARF1886-ND | 919-104P-51AX | 01F811 | 919-104P-51AX | 70142794 |
| Product Name | MCX RF Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial Mcx Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,mcx rt angle plug,crimp/solder,rg174,188,316 cable,50 ohm |
| Connector Type | MCX | MCX | MCX | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle |