DigiKey Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 40 50 60
Product Name Notes
1.0/2.3 Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG
10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
10 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 16-26 AWG
12 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG
14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG
14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 16-26 AWG
15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female
15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG
15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG
15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male
16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG
16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
16 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG
2 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 12-28 AWG
20 Position Interface Module Rectangular, Male (2) To Rectangular, Male - DIN 41651
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
20 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male - DIN 41651 12-28 AWG
20 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 16-26 AWG
24 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male
25 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 12-28 AWG
26 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG
26 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
26 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 16-26 AWG
34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG
34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
34 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 16-26 AWG
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-30 AWG
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 16-26 AWG
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male
40 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 16-26 AWG
50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-26 AWG
50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female
50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male
50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG
50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
50 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG
6 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 6-28 AWG
60 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG
60 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG
64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
7/16 DIN Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
78_Z-2-2-1
78_Z-3-2-3
78_Z-4-2-1
78_Z-5-2-3
78_Z-6-2-1
78_Z-7-2-3
78_Z-8-1-1
78_Z-9-2-1
8 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG
81_BMA-50-0-1/111_NE
81_MCX-50-0-6/111_NE
81_MCX-50-0-6/111_NH
81_MCX-50-0-9/111_NH
81_MMBX-50-0-11/111_ NM
81_MMBX-50-0-2/111_N H
81_MMBX-50-0-2/111_N M
81_MMBX-S50-0-1/111_ NE
81_MMBX-S50-0-1/111_ NH
81_SMB-50-0-41/111_N E
81_SMB-50-0-41/111_N H
81_SMB-50-0-41/133_N E
81_SMP-S50-0-L1/111_ NE
81_SMP-S50-0-S1/111_ NE
82_BMA-50-0-1/111_NE
82_BNC-50-0-1/111_NE
82_BNC-50-0-1/111_NH
82_BNC-50-0-1/133_NE
82_BNC-50-0-1/133_NH
82_BNC-75-0-2/122_NE
82_BNC-75-0-2/122_NH
82_MBX-50-0-28/111_N E
82_MBX-50-0-28/111_N H
82_MBX-50-0-28/111_N M
82_MBX-50-0-3/111_NE
82_MBX-50-0-3/111_NH
82_MBX-50-0-4/113_NH
82_MBX-50-0-4/113_NM
82_MBX-S50-0-1/111_N E
82_MBX-S50-0-1/111_N H
82_MBX-S50-0-1/111_N M
82_MBX-S50-0-2/113_N E
82_MBX-S50-0-2/113_N H
82_MBX-S50-0-2/113_N M
82_MBX-S50-0-23/111_ NE
82_MBX-S50-0-23/111_ NH
82_MBX-S50-0-23/111_ NM
82_MBX-S50-0-24/111_ NE
82_MBX-S50-0-24/111_ NH
82_MCX-50-0-10/111_N E
82_MCX-50-0-10/111_N H
82_MCX-50-0-17/111_N H-1
82_MCX-50-0-19/111_N E
82_MCX-50-0-19/111_N M
82_MCX-50-0-42/111_T H
82_MCX-75-0-4/111_NE
82_MCX-S50-0-29/111_ NE
82_MCX-S75-0-2/111_N E
82_MCX-S75-0-2/111_N H
82_MFBX-50-0-3/111_N E
82_MFBX-50-0-4/111_N E
82_MFBX-S50-0-6/111_ NE
82_MFBX-S50-0-6/111_ NM
82_MFBX-S50-0-8/111_ NE
82_MFBX-S50-0-8/111_ NM
82_MMBX-50-0-14/111_ NM
82_MMBX-50-0-2/111_N M
82_MMBX-50-0-4/111_N H
82_MMBX-S50-0-13/111 _NH
82_MMBX-S50-0-15/111 _NE
82_MMBX-S50-0-15/111 _NH
82_MMBX-S50-0-15/111 _NM
82_MMBX-S50-0-20/111 _NE
82_MMBX-S50-0-20/111 _NM
82_MMBX-S50-0-3/111_ NE
82_MMCX-50-0-18/111_ OM
82_MMCX-50-0-8/111_O M
82_MMCX-S50-0-2/111_ KH
82_MMPX-S50-0-2/111_ NM-1
82_QLA-01-0-2/112_NE
82_QMA-50-0-3/111_NH
82_SMA-50-0-21/111_N E
82_SMA-50-0-41/133_N E
82_SMA-50-0-41/133_N H
82_SMA-S50-0-45/111_ NM
82_SMB-50-0-1/111_NE
82_SMB-50-0-1/111_NH
82_SMB-50-0-1/111_NH -1
82_SMB-50-0-17/111_N H
82_SMB-50-0-19/111_N H
82_SMB-S50-0-30/111_ NH
82_SMC-50-0-1/111_NE
82_SMC-50-0-1/111_NH
84_BMA-50-0-1/111_NE
84_SMB-50-0-1/111_NE
85_1023-C50-0-1/111_ NE
9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female
9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male
9 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG
9 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 6-28 AWG
Adapter Coaxial Connector 1.6/5.6 Plug, Male Pin To 1.6/5.6 Jack, Female Socket; Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 75Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To FME Jack, Female Socket
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To FME Plug, Male Pin
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin
Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMB Plug, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SSMB Jack, Male Pin To SSMB Jack, Male Pin 50Ohm
Adapter Coaxial Connector Triaxial Jack, Female Socket To Triaxial Jack, Female Socket
Adapter Coaxial Connector Twinaxial Jack, Female Socket To Twinaxial Jack, Female Socket Non-Constant
Adapter Coaxial Connector UHF Jack, Female Socket To UHF Jack, Female Socket Non-Constant
Adapter Coaxial Connector UHF Plug, Male Pin To UHF Jack, Female Socket (2) Non-Constant
Adapter Coaxial Connector UHF Plug, Male Pin To UHF Jack, Female Socket Non-Constant
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
COAXIAL CONNECTOR, SMPM, 50 OHM,
COAXIAL TERMINATION, 50 OHM, SMA
CONN BEAD 2.92MM CONNECTORS
CONN BEAD BMA CONNECTORS
CONN INSULATING WASHER BNC CON
CONN INSULATING WASHER N TYPE CO
CONN INSULATING WASHER QLA CON
CONN INSULATING WASHER SMA CON
CONN INSULATING WASHER SMB CON
CONN INSULATING WASHR BNC-TNC CO
CONN SLEEVE RG-179, 188 CABLE
CONN SLEEVE RG-223 CABLE
CONN SLEEVE RG-58 CABLE
CONN SLEEVE RG-59 CABLE
CONN SOLDER TAG BNC CONNECTORS
CONN SOLDER TAG N TYPE CON
CONN TERMINATOR - CT
Connector Cap (Cover) For SMA Jacks
Connector Cap (Cover), Dust For SSMC Plugs
Connector Hood For UHF Panel Receptacle
Connector Housing For SMP Plugs
Connector Jack, Female Socket 50Ohm Surface Mount Solder
Connector Jack, Female Socket 50Ohm Through Hole Solder
Connector Reducing Adapter For UHF Plugs
Connector Sleeve For
Connector
FAKRA 2 POS., VERT, TH, ASS Y
FAKRA, 1 POS, EDGE MOUNT, 12 OCL
FAKRA, 1 POS, EDGE MOUNT, 6 OCLO
FAKRA, 1 POS, EXT-EDGE, ASS'Y 12
FAKRA, 1 POS, EXT-EDGE, ASS'Y 9
FAKRA, 2 POS, EXT-EDGE, ASS Y 12
IM-S, DIN 41651 M
JACK HOUSING, 2 POSN, FAKRA, KEY
JACK KIT, 1 POS, RG-59, FAKRA, U
MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MCX Connector Jack, Female Socket 75Ohm Through Hole Solder
MMBX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MMBX Connector Jack, Female Socket 50Ohm Through Hole Solder
MMBX Connector Plug, Male Pin 50Ohm Surface Mount Solder
MMBX Connector Plug, Male Pin 50Ohm Through Hole Solder
MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder
MMCX Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
N Type, Twinaxial Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder
N Type, Twinaxial Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup
NANORF FEMALE VITA 67.3 BACKPLAN
NANORF MALE VITA 67.3 PLUG-IN CO
NON-MAGNETIC 2.92 STRAIGHT PCB J
PGPBX STRAIGHT PCB PLUG
Pin Contact Coax Gold
PRECISION COMPRESSION MOUNT CONN
RS 4XRJ12
RSM 32 IN 24 VDC AKB 331
RSM 32 OUT 24 VDC - AKB 331
SKH D32*2 LP5.08/16 RH2
SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMB Connector Plug, Female Socket 50Ohm Panel Mount Crimp or Solder
SMB, Fakra Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Crimp
SMB, Fakra Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Crimp
SMP F STR NA SD .085
SMPM FEMALE VITA 67.3 BACKPLANE
SMPM MALE VITA 67.3 PLUG-IN CONT
Socket Contact Coax Gold
SSLB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SSLB Connector Plug, Female Socket 50Ohm Panel Mount Turret
SSLB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder
SSLB Connector Plug, Female Socket Through Hole Solder
SSMB / STRAIGHT JACK MALE SOLDER
SSMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
SSMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp
SSMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
SSMB Connector Jack, Male Pin 50Ohm Panel Mount Solder
SSMB Connector Jack, Male Pin 50Ohm Panel Mount Turret
SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Crimp
SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder
SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Turret
SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SSMB Connector Jack, Male Pin 50Ohm Surface Mount, Right Angle Solder
SSMB Connector Jack, Male Pin 50Ohm Through Hole Solder
SSMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SSMB Connector Jack, Male Pin Panel Mount Crimp
SSMB Connector Plug, Female Socket 50Ohm Board Edge, End Launch Solder
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SSMB Connector Plug, Female Socket 50Ohm Through Hole Solder
SSMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder
SSMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
SSMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder
SSMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SSMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
SSMC Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
SSMC Connector Jack, Male Pin 50Ohm Panel Mount Solder
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Crimp
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SSMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SSMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp
SSMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SSMC Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder
SSMC Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
TERMINATION, 2.4MM-M, 50GHZ, 1W,
Terminator Coax Connector 50 Ohms
Terminator Coax Connector Jack, Female Socket BMA 50 Ohms
Terminator Coax Connector Jack, Female Socket SMP 50 Ohms
Terminator Coax Connector Jack, Female Socket SMPM 50 Ohms
Terminator Coax Connector Jack, Female Socket SMPM
Terminator Coax Connector Jack, Female Socket SMPS 50 Ohms
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
Terminator Coax Connector Plug, Male Pin SMPM 50 Ohms
Terminator Coax Connector Plug, Male Pin SMPS 50 Ohms
Terminator Coax Connector
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Triaxial Connector Plug, Male Pin Free Hanging (In-Line) Solder
UHF Connector Jack, Female Socket Non-Constant Panel Mount Solder Cup
UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp or Solder
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder
UHF Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
UHF Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup
UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

<< Prev Next >>