SMB CRIMP JACK BULKHEAD
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB Straight Crimp Jack for RG-174 RG-188 RG-316 Bulkhead 50 Ohm
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp
SMB Straight Cable Jack 50 Ohm Bulkhea
Straight Crimp Plug SMB Coaxial Connector, 50 Ohms Impedance, Teflon Insulation
SMB connectors meet or exceed the requirements of MIL-C-39012 series SMB. These subminiature connectors feature snap-on mating. 50 ohm impedance voltage rating of 375 V peak. The bodies are brass with gold, or nickel plating. Contacts are gold plated. Insulators TFE.
For applications such as automotive, cable assemblies, PC⁄LAN, surge protection, video systems, automotive (GPS), components, process controls, telecom, base stations, instrumentation, radio boards, test and measurement.
RF/COAXIAL, SMB BULKHEAD JACK, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:4GHz RoHS Compliant: Yes
AMPHENOL RF Components 903-505J-51S
RF Connectors / Coaxial Connectors BLHD JCK 316/174 GLD
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 903-505J-51S | 903-505J-51S | ARF1238-ND | 903-505J-51S | 70142743 | 66F9587 | 903-505J-51S | |
| Product Name | SMB CRIMP JACK BULKHEAD | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | SMB Connector | connector,rf coaxial,smb str blkhd jack,crimp/solder,rg174,179,187,188,316,50ohm | Rf/coaxial, Smb Bulkhead Jack, 50 Ohm, Crimp; Connector Type Amphenol Rf | Connector/Terminal/Pin | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | SMB | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | Straight | ||||
| Mounting | Bulkhead | Panel Mount | Bulkhead | Bulkhead - Rear Mount |