Amphenol RF Coaxial Connector (RF) Adapters 925-141A-51S

Description
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF2581-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF2581-ND
Coaxial Connector (RF) Adapters ARF2581-ND
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm

Buy Now Datasheet
adapters - 925-141A-51S - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMPM Plug to SMPM Plug

SMPM Plug to SMPM Plug

Buy Now
RF Adapters - In Series - 925-141A-51S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
925-141A-51S
RF Adapters - In Series 925-141A-51S
RF Adapters - In Series 50OHM SMPM BULLET ADPT

RF Adapters - In Series 50OHM SMPM BULLET ADPT

Buy Now Datasheet
Rf Coax Adaptor, Smpm Plug-Smpm Plug; Convert From Coax Type Amphenol Rf - 06AC1206 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, Smpm Plug-Smpm Plug; Convert From Coax Type Amphenol Rf
06AC1206
Rf Coax Adaptor, Smpm Plug-Smpm Plug; Convert From Coax Type Amphenol Rf 06AC1206
RF COAX ADAPTOR, SMPM PLUG-SMPM PLUG; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series CoaxialRoHS Compliant: Yes

RF COAX ADAPTOR, SMPM PLUG-SMPM PLUG; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series CoaxialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2581-ND 925-141A-51S 925-141A-51S 06AC1206
Product Name Coaxial Connector (RF) Adapters adapters RF Adapters - In Series Rf Coax Adaptor, Smpm Plug-Smpm Plug; Convert From Coax Type Amphenol Rf
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2662216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
View Details
Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
SMA Male To SMA Male RF Adapter - ET-SMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details