Amphenol Corporation Non-Magnetic Right Angle Cable Plug for RG-316 908-NM43300

Description
Non-Magnetic Right Angle Cable Plug for RG-316 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Non-Magnetic Right Angle Cable Plug for RG-316 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Right Angle Cable Plug for RG-316 - 908-NM43300 - Amphenol RF
Danbury, CT, USA
Non-Magnetic Right Angle Cable Plug for RG-316
908-NM43300
Non-Magnetic Right Angle Cable Plug for RG-316 908-NM43300
Non-Magnetic Right Angle Cable Plug for RG-316 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Non-Magnetic Right Angle Cable Plug for RG-316
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1737-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1737-ND
Coaxial Connector (RF) Assemblies ARF1737-ND
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 908-NM43300 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
908-NM43300
RF Coaxial Cable Mount Connector 908-NM43300
MMCX Right Angle Crimp Plug for RG-316 Non-Magnetic 50 Ohm

MMCX Right Angle Crimp Plug for RG-316 Non-Magnetic 50 Ohm

Supplier's Site
Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 75M1812 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
75M1812
Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 75M1812
RF/COAXIAL, MCX JACK, R/A, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, MCX JACK, R/A, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 908-NM43300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
908-NM43300
RF Connectors / Coaxial Connectors 908-NM43300
RF Connectors / Coaxial Connectors MMCX R/A PLUG RG-316

RF Connectors / Coaxial Connectors MMCX R/A PLUG RG-316

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 908-NM43300 ARF1737-ND 908-NM43300 75M1812 908-NM43300
Product Name Non-Magnetic Right Angle Cable Plug for RG-316 Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type MMCX MMCX MCX; MMCX
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Unlock Full Specs
to access all available technical data