Amphenol RF Coaxial Connector (RF) Assemblies 919-236J-71A

Description
MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 919-236J-71A-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
919-236J-71A-ND
Coaxial Connector (RF) Assemblies 919-236J-71A-ND
MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder

MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
MCX Connector - 919-236J-71A - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
919-236J-71A
MCX Connector 919-236J-71A
MCX Right Angle Jack PCB 75 Ohm

MCX Right Angle Jack PCB 75 Ohm

Buy Now
RF Coaxial Board Mount Connector - 919-236J-71A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
919-236J-71A
RF Coaxial Board Mount Connector 919-236J-71A
MCX Right Angle PCB Jack 75 Ohm

MCX Right Angle PCB Jack 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 919-236J-71A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
919-236J-71A
RF Connectors / Coaxial Connectors 919-236J-71A
RF Connectors / Coaxial Connectors MCX R/A PCB Jack Through Hole 75 Ohm

RF Connectors / Coaxial Connectors MCX R/A PCB Jack Through Hole 75 Ohm

Buy Now Datasheet
Mcx Right Angle Pcb Jack Through Hole 75 Ohm / Individual Bag Amphenol Rf - 59Y6423 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Right Angle Pcb Jack Through Hole 75 Ohm / Individual Bag Amphenol Rf
59Y6423
Mcx Right Angle Pcb Jack Through Hole 75 Ohm / Individual Bag Amphenol Rf 59Y6423
MCX Right Angle PCB Jack Through Hole 75 Ohm / Individual Bag

MCX Right Angle PCB Jack Through Hole 75 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 919-236J-71A-ND 919-236J-71A 919-236J-71A 919-236J-71A 59Y6423
Product Name Coaxial Connector (RF) Assemblies MCX Connector RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Mcx Right Angle Pcb Jack Through Hole 75 Ohm / Individual Bag Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type MCX; Jack, Female Socket
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1370-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
RF Connectors - 1053378-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
6 suppliers