Amphenol Corporation RF Coaxial Cable Mount Connector 925-118C-51S

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 925-118C-51S - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
925-118C-51S
RF Coaxial Cable Mount Connector 925-118C-51S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2542-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2542-ND
Coaxial Connector (RF) Assemblies ARF2542-ND
SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Coaxial, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 01AC1434 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
01AC1434
Rf Coaxial, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 01AC1434
RF COAXIAL, SMPM, PLUG, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.086" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMPM, PLUG, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.086" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Rf Coaxial, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 06AC2553 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
06AC2553
Rf Coaxial, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 06AC2553
RF COAXIAL, SMPM, PLUG, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper; Contact Plating:Gold RoHS Compliant: Yes

RF COAXIAL, SMPM, PLUG, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 925-118C-51S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
925-118C-51S
RF Connectors / Coaxial Connectors 925-118C-51S
RF Connectors / Coaxial Connectors SMPM F St Plug Semi-Rigid 50 Ohm

RF Connectors / Coaxial Connectors SMPM F St Plug Semi-Rigid 50 Ohm

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 925-118C-51S - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
925-118C-51S
Coaxial Connector (RF) Assemblies 925-118C-51S
CONN SMPM JACK 50OHM SOLDER

CONN SMPM JACK 50OHM SOLDER

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 925-118C-51S ARF2542-ND 01AC1434 925-118C-51S 925-118C-51S
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf Coaxial, Smpm, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Connector Type SMP SMP SMP
Unlock Full Specs
to access all available technical data