Amphenol Corporation MCX Connector 919-124J-71P

Description
MCX Straight Jack PCB 75 Ohm
Request a Quote Datasheet
Description
MCX Straight Jack PCB 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Connector - 919-124J-71P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
919-124J-71P
MCX Connector 919-124J-71P
MCX Straight Jack PCB 75 Ohm

MCX Straight Jack PCB 75 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
919-124J-71P
Connectors 919-124J-71P
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF3080-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3080-ND
Coaxial Connector (RF) Assemblies ARF3080-ND
MCX Connector Jack, Female Socket 75Ohm Through Hole Solder

MCX Connector Jack, Female Socket 75Ohm Through Hole Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 919-124J-71P - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
919-124J-71P
RF Coaxial Board Mount Connector 919-124J-71P
MCX Straight PCB Jack 75 Ohm

MCX Straight PCB Jack 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 919-124J-71P - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
919-124J-71P
RF Connectors / Coaxial Connectors 919-124J-71P
RF Connectors / Coaxial Connectors MCX

RF Connectors / Coaxial Connectors MCX

Buy Now Datasheet
Rf/coaxial, Mcx Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf - 36C3025 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf
36C3025
Rf/coaxial, Mcx Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf 36C3025
RF/COAXIAL, MCX JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, MCX JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 919-124J-71P ARF3080-ND 919-124J-71P 919-124J-71P 36C3025
Product Name MCX Connector Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Mcx Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type MCX; Jack, Female Socket MCX
Mounting Through Hole
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99046-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Hard Metric Backplane Connectors - 100159-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details